Texas Instruments Standard Linear and Logic Digital Isolator, 6-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments ISO7761DW

Description
DIGITAL ISOLATOR, 6-CH, 100MBPS, SOIC-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 6-CH, 100MBPS, SOIC-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 6-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments - 26AJ6932 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 6-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments
26AJ6932
Digital Isolator, 6-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments 26AJ6932
DIGITAL ISOLATOR, 6-CH, 100MBPS, SOIC-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

DIGITAL ISOLATOR, 6-CH, 100MBPS, SOIC-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7761DW
Digital Isolators ISO7761DW
Digital Isolators High-speed, robust-EMC six-channel digital isolator 16-SOIC -55 to 125

Digital Isolators High-speed, robust-EMC six-channel digital isolator 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6932 ISO7761DW
Product Name Digital Isolator, 6-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC SOIC-16
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface Transceiver IC - 753-ADM8668FX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details