Texas Instruments Isolators - Digital Isolators ISO7761DW

Description
Win Source Part Number: 1357306-ISO7761DW Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO776x Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7761 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 6 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 1.1ns, 1.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet
Description
Win Source Part Number: 1357306-ISO7761DW Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO776x Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7761 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 6 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 1.1ns, 1.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1357306-ISO7761DW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1357306-ISO7761DW
Isolators - Digital Isolators 1357306-ISO7761DW
Win Source Part Number: 1357306-ISO7761DW Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO776x Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7761 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 6 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 1.1ns, 1.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns

Win Source Part Number: 1357306-ISO7761DW
Category: Isolators - Digital Isolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: ISO776x
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ISO7761
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 6
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 1.1ns, 1.4ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 5/1
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7761DW
Isolators - Digital Isolators ISO7761DW
DGTL ISO 5000VRMS 6CH GP 16SOIC

DGTL ISO 5000VRMS 6CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7761DW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7761DW
Integrated Circuits (ICs) - Digital isolators ISO7761DW
Robust EMC, six-channel, 5/1, reinforced digital isolator

Robust EMC, six-channel, 5/1, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1357306-ISO7761DW ISO7761DW ISO7761DW
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
View Details