Texas Instruments Digital Isolators - ISO7761DBQR ISO7761DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922130-ISO7761DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7761 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49449-6, 296-49449-1, 296-49449-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922130-ISO7761DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7761 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49449-6, 296-49449-1, 296-49449-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7761DBQR - 922130-ISO7761DBQR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7761DBQR
922130-ISO7761DBQR
Digital Isolators - ISO7761DBQR 922130-ISO7761DBQR
Manufacturer: Texas Instruments Win Source Part Number: 922130-ISO7761DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7761 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49449-6, 296-49449-1, 296-49449-2

Manufacturer: Texas Instruments
Win Source Part Number: 922130-ISO7761DBQR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7761
Categories: Isolators
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49449-6, 296-49449-1, 296-49449-2

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7761DBQR
Isolators - Digital Isolators ISO7761DBQR
DGTL ISO 3000VRMS 6CH GP 16SSOP

DGTL ISO 3000VRMS 6CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 922130-ISO7761DBQR ISO7761DBQR
Product Name Digital Isolators - ISO7761DBQR Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details