Texas Instruments Digital Isolators - ISO7760DWR ISO7760DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845852-ISO7760DWR Features: Digital Isolator 6 Channel CMTI Package: Reel - TR Family Name: ISO7760 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48142-6, ISO7760DWR-ND, 296-48142-2, 296-48142-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845852-ISO7760DWR Features: Digital Isolator 6 Channel CMTI Package: Reel - TR Family Name: ISO7760 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48142-6, ISO7760DWR-ND, 296-48142-2, 296-48142-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7760DWR - 845852-ISO7760DWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7760DWR
845852-ISO7760DWR
Digital Isolators - ISO7760DWR 845852-ISO7760DWR
Manufacturer: Texas Instruments Win Source Part Number: 845852-ISO7760DWR Features: Digital Isolator 6 Channel CMTI Package: Reel - TR Family Name: ISO7760 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48142-6, ISO7760DWR-ND, 296-48142-2, 296-48142-1

Manufacturer: Texas Instruments
Win Source Part Number: 845852-ISO7760DWR
Features: Digital Isolator 6 Channel CMTI
Package: Reel - TR
Family Name: ISO7760
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48142-6, ISO7760DWR-ND, 296-48142-2, 296-48142-1

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7760DWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7760DWR
Integrated Circuits (ICs) - Digital isolators ISO7760DWR
Robust EMC, six-channel, 6/0, reinforced digital isolator

Robust EMC, six-channel, 6/0, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7760DWR
Isolators - Digital Isolators ISO7760DWR
DGTL ISO 5000VRMS 6CH GP 16SOIC

DGTL ISO 5000VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 845852-ISO7760DWR ISO7760DWR ISO7760DWR
Product Name Digital Isolators - ISO7760DWR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details