Texas Instruments Digital Isolators - ISO7741QDWQ1 ISO7741QDWQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 922121-ISO7741QDWQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7741 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-45248-5-ND, 296-45248-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922121-ISO7741QDWQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7741 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-45248-5-ND, 296-45248-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7741QDWQ1 - 922121-ISO7741QDWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7741QDWQ1
922121-ISO7741QDWQ1
Digital Isolators - ISO7741QDWQ1 922121-ISO7741QDWQ1
Manufacturer: Texas Instruments Win Source Part Number: 922121-ISO7741QDWQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7741 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-45248-5-ND, 296-45248-5

Manufacturer: Texas Instruments
Win Source Part Number: 922121-ISO7741QDWQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISO7741
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-45248-5-ND, 296-45248-5

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7741QDWQ1
Isolators - Digital Isolators ISO7741QDWQ1
DGTL ISO 5000VRMS 4CH 16SOIC

DGTL ISO 5000VRMS 4CH 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7741QDWQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7741QDWQ1
Integrated Circuits (ICs) - Digital isolators ISO7741QDWQ1
Automotive, robust EMC, quad-channel, 3/1, reinforced digital isolator

Automotive, robust EMC, quad-channel, 3/1, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 922121-ISO7741QDWQ1 ISO7741QDWQ1 ISO7741QDWQ1
Product Name Digital Isolators - ISO7741QDWQ1 Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

E746H In-Line LVDT Amplifier . Supply ±12 to ±20V, Output ±5V or 0 to 10V - E746H - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
Isolation - Digital Isolators - 4DIR1420H -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details