Texas Instruments Standard Linear and Logic Digital Isolator, 4-Ch, 10.7Ns, Wsoic-16; No. Of Channels Texas Instruments ISO7741DW

Description
DIGITAL ISOLATOR, 4-CH, 10.7NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 4-CH, 10.7NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 4-Ch, 10.7Ns, Wsoic-16; No. Of Channels Texas Instruments - 29AH6012 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 10.7Ns, Wsoic-16; No. Of Channels Texas Instruments
29AH6012
Digital Isolator, 4-Ch, 10.7Ns, Wsoic-16; No. Of Channels Texas Instruments 29AH6012
DIGITAL ISOLATOR, 4-CH, 10.7NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 10.7NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7741DW
Digital Isolators ISO7741DW
Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SOIC -55 to 125

Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 29AH6012 ISO7741DW
Product Name Digital Isolator, 4-Ch, 10.7Ns, Wsoic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Line Interface ICs - 1899213P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Hex unbuffered inverter - 74AHCU04PW-Q100/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details