Texas Instruments Standard Linear and Logic Communication Interface Chip/UART/485/232 >> Digital Isolators ISO7740DWR

Description
电容隔离 4 General-purpose SOIC-16-300mil Digital Isolators ROHS
Datasheet
Description
电容隔离 4 General-purpose SOIC-16-300mil Digital Isolators ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Interface Chip/UART/485/232 >> Digital Isolators - ISO7740DWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Digital Isolators
ISO7740DWR
Communication Interface Chip/UART/485/232 >> Digital Isolators ISO7740DWR
电容隔离 4 General-purpose SOIC-16-300mil Digital Isolators ROHS

电容隔离 4 General-purpose SOIC-16-300mil Digital Isolators ROHS

Supplier's Site Datasheet
Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments - 26AJ6924 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments
26AJ6924
Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments 26AJ6924
DIGITAL ISOLATOR, 4-CH, 100MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 100MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7740DWR
Digital Isolators ISO7740DWR
Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SOIC -55 to 125

Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7740DWR 26AJ6924 ISO7740DWR
Product Name Communication Interface Chip/UART/485/232 >> Digital Isolators Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator; UART Isolator
Features RoHS RoHS RoHS
Supply Voltage Other; 2.25V~5.5V Other; 2.25V
Data Rate 100000 kbps 100000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900846P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Hex unbuffered inverter - 74AHCU04BQ/G400X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details