Texas Instruments Standard Linear and Logic Digital Isolator, 2-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments ISO7721DW

Description
DIGITAL ISOLATOR, 2-CH, 100MBPS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 2-CH, 100MBPS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 2-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments - 28AH2721 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments
28AH2721
Digital Isolator, 2-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments 28AH2721
DIGITAL ISOLATOR, 2-CH, 100MBPS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 100MBPS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7721DW
Digital Isolators ISO7721DW
Digital Isolators High-speed, robust-EMC reinforced dual-channel digital isolator 16-SOIC -55 to 125

Digital Isolators High-speed, robust-EMC reinforced dual-channel digital isolator 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 28AH2721 ISO7721DW
Product Name Digital Isolator, 2-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC SOIC-16
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966J/B - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
LVDS Interface Ics - 1907350 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details