Skyworks Solutions, Inc. Interface Transceiver IC SI3069-A-FT

Description
IC TELECOM INTERFACE 10SOIC / Telecom IC Direct Access Arrangement (DAA) Product overview: SI3069-A-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3069-A-FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 10SOIC / Telecom IC Direct Access Arrangement (DAA) Product overview: SI3069-A-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3069-A-FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI3069-A-FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3069-A-FT
Interface Transceiver IC 702-SI3069-A-FT
IC TELECOM INTERFACE 10SOIC / Telecom IC Direct Access Arrangement (DAA) Product overview: SI3069-A-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3069-A-FT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 10SOIC / Telecom IC Direct Access Arrangement (DAA) Product overview: SI3069-A-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3069-A-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1260847-SI3069-A-FT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260847-SI3069-A-FT
Integrated Circuits (ICs) - Interface - Telecom 1260847-SI3069-A-FT
Win Source Part Number: 1260847-SI3069-A-FT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Current - Supply: 9mA Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3069 Product Status: Obsolete

Win Source Part Number: 1260847-SI3069-A-FT
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tube
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Function: Direct Access Arrangement (DAA)
Current - Supply: 9mA
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3069
Product Status: Obsolete

Buy Now Datasheet
Telecom - SI3069-A-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Direct Access Arrangement (DAA)

Telecom IC Direct Access Arrangement (DAA)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI3069-A-FT 1260847-SI3069-A-FT SI3069-A-FT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details