Texas Instruments ISO7641FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators ISO7641FMDW

Description
6kVpk Low Power Quad Channels, 150Mbps Digital Isolators 16-SOIC -40 to 125
Request a Quote Datasheet
Description
6kVpk Low Power Quad Channels, 150Mbps Digital Isolators 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7641FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators - ISO7641FMDW - Texas Instruments
Dallas, TX, United States
ISO7641FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators
ISO7641FMDW
ISO7641FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators ISO7641FMDW
6kVpk Low Power Quad Channels, 150Mbps Digital Isolators 16-SOIC -40 to 125

6kVpk Low Power Quad Channels, 150Mbps Digital Isolators 16-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 4Ch, 8.5Ns, Soic-16; No. Of Channels Texas Instruments - 28AH2719 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, 8.5Ns, Soic-16; No. Of Channels Texas Instruments
28AH2719
Digital Isolator, 4Ch, 8.5Ns, Soic-16; No. Of Channels Texas Instruments 28AH2719
DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:8.5ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:8.5ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7641FMDW
Digital Isolators ISO7641FMDW
Digital Isolators 6kVpk Low Pwr Quad Ch,150Mbps Dig Iso

Digital Isolators 6kVpk Low Pwr Quad Ch,150Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7641FMDW 28AH2719 ISO7641FMDW
Product Name ISO7641FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators Digital Isolator, 4Ch, 8.5Ns, Soic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 2.7V; Other; 5 Other; 2.7V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details