Texas Instruments ISO7421E Low-Power Dual Channel Digital Isolators ISO7421ED

Description
Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7421E Low-Power Dual Channel Digital Isolators - ISO7421ED - Texas Instruments
Dallas, TX, United States
ISO7421E Low-Power Dual Channel Digital Isolators
ISO7421ED
ISO7421E Low-Power Dual Channel Digital Isolators ISO7421ED
Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125

Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7421ED
Digital Isolators ISO7421ED
Digital Isolators Lo-Pwr Dual Channel Dig Iso

Digital Isolators Lo-Pwr Dual Channel Dig Iso

Buy Now Datasheet
Digital Isolator, 2-Ch, 50Mbps, Soic-8; No. Of Channels Texas Instruments - 28AH2715 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 50Mbps, Soic-8; No. Of Channels Texas Instruments
28AH2715
Digital Isolator, 2-Ch, 50Mbps, Soic-8; No. Of Channels Texas Instruments 28AH2715
DIGITAL ISOLATOR, 2-CH, 50MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:7ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 50MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:7ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7421ED ISO7421ED 28AH2715
Product Name ISO7421E Low-Power Dual Channel Digital Isolators Digital Isolators Digital Isolator, 2-Ch, 50Mbps, Soic-8; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-8995601LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
SN54AS1034A Hex Drivers - 5962-8873101DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details