9022-020-A -- 9020 SERIES
LightPath Technologies, Inc.
9020 Series
9022-020-A
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
9022-020-A |
|
Product Name
|
9020 Series |
|
Isolator Type
|
Free Space
|
|
Isolator Package
|
1.8mm(L), 2.5mm(W), 1.75mm(H)
|
|
Center Wavelength
|
1310 nm (13100 Å)
|
|
Isolation
|
47 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
800 nm (8000 Å)
Isolation
30 dB
Aperture
5 mm (0.1969 inches)
View Details
Isolator Package
8-SMD, Gull Wing
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details