Texas Instruments ISO7420M Low-Power Dual-Channel Isolators ISO7420MD

Description
Low-Power Dual-Channel Isolators 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low-Power Dual-Channel Isolators 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7420M Low-Power Dual-Channel Isolators - ISO7420MD - Texas Instruments
Dallas, TX, United States
ISO7420M Low-Power Dual-Channel Isolators
ISO7420MD
ISO7420M Low-Power Dual-Channel Isolators ISO7420MD
Low-Power Dual-Channel Isolators 8-SOIC -40 to 125

Low-Power Dual-Channel Isolators 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7420MD
Digital Isolators ISO7420MD
Digital Isolators Low Pwr Dual Channel Isolators

Digital Isolators Low Pwr Dual Channel Isolators

Buy Now Datasheet
Ic, Dgtl Isolator, Dual, Lp, 8So; No. Of Channels Texas Instruments - 29AH6010 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dgtl Isolator, Dual, Lp, 8So; No. Of Channels Texas Instruments
29AH6010
Ic, Dgtl Isolator, Dual, Lp, 8So; No. Of Channels Texas Instruments 29AH6010
IC, DGTL ISOLATOR, DUAL, LP, 8SO; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

IC, DGTL ISOLATOR, DUAL, LP, 8SO; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7420MD ISO7420MD 29AH6010
Product Name ISO7420M Low-Power Dual-Channel Isolators Digital Isolators Ic, Dgtl Isolator, Dual, Lp, 8So; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details