Texas Instruments ISO7420FE Low-Power Dual Channel Digital Isolators ISO7420FEDR

Description
Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7420FE Low-Power Dual Channel Digital Isolators - ISO7420FEDR - Texas Instruments
Dallas, TX, United States
ISO7420FE Low-Power Dual Channel Digital Isolators
ISO7420FEDR
ISO7420FE Low-Power Dual Channel Digital Isolators ISO7420FEDR
Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125

Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125

Buy Now Datasheet
Ic, Dgtl Isolator, Dual Lp, 8Soic; No. Of Channels Texas Instruments - 33AH3978 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dgtl Isolator, Dual Lp, 8Soic; No. Of Channels Texas Instruments
33AH3978
Ic, Dgtl Isolator, Dual Lp, 8Soic; No. Of Channels Texas Instruments 33AH3978
IC, DGTL ISOLATOR, DUAL LP, 8SOIC; No. of Channels:2 Channel; Propagation Delay:11ns; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, DGTL ISOLATOR, DUAL LP, 8SOIC; No. of Channels:2 Channel; Propagation Delay:11ns; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7420FEDR
Digital Isolators ISO7420FEDR
Digital Isolators Lo-Pwr Dual Channel Dig Iso

Digital Isolators Lo-Pwr Dual Channel Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7420FEDR 33AH3978 ISO7420FEDR
Product Name ISO7420FE Low-Power Dual Channel Digital Isolators Ic, Dgtl Isolator, Dual Lp, 8Soic; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4911A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details