Texas Instruments ISO7342C Robust EMC, Low Power, Quad-Channel 2/2 Digital Isolator, Fail-Safe High ISO7342CDW

Description
Robust EMC, Low Power, Quad-Channel 2/2 Digital Isolator, Fail-Safe High 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Robust EMC, Low Power, Quad-Channel 2/2 Digital Isolator, Fail-Safe High 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7342C Robust EMC, Low Power, Quad-Channel 2/2 Digital Isolator, Fail-Safe High - ISO7342CDW - Texas Instruments
Dallas, TX, United States
ISO7342C Robust EMC, Low Power, Quad-Channel 2/2 Digital Isolator, Fail-Safe High
ISO7342CDW
ISO7342C Robust EMC, Low Power, Quad-Channel 2/2 Digital Isolator, Fail-Safe High ISO7342CDW
Robust EMC, Low Power, Quad-Channel 2/2 Digital Isolator, Fail-Safe High 16-SOIC -40 to 125

Robust EMC, Low Power, Quad-Channel 2/2 Digital Isolator, Fail-Safe High 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7342CDW
Digital Isolators ISO7342CDW
Digital Isolators Quad-Channel 2/2 16-SOIC -40 to 125

Digital Isolators Quad-Channel 2/2 16-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments - 29AH6009 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments
29AH6009
Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments 29AH6009
DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7342CDW ISO7342CDW 29AH6009
Product Name ISO7342C Robust EMC, Low Power, Quad-Channel 2/2 Digital Isolator, Fail-Safe High Digital Isolators Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments
Device Type Front End; Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details