Texas Instruments ISO7341FC Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe Low ISO7341FCDW

Description
Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7341FC Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe Low - ISO7341FCDW - Texas Instruments
Dallas, TX, United States
ISO7341FC Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe Low
ISO7341FCDW
ISO7341FC Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe Low ISO7341FCDW
Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125

Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7341FCDW
Digital Isolators ISO7341FCDW
Digital Isolators Quad-Channel 3/1 Dig Safe High 16-SOIC

Digital Isolators Quad-Channel 3/1 Dig Safe High 16-SOIC

Buy Now Datasheet
Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments - 26AJ6913 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments
26AJ6913
Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments 26AJ6913
DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7341FCDW ISO7341FCDW 26AJ6913
Product Name ISO7341FC Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe Low Digital Isolators Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments
Device Type Front End; Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details