Texas Instruments ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator ISO7242MDW

Description
Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator - ISO7242MDW - Texas Instruments
Dallas, TX, United States
ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator
ISO7242MDW
ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator ISO7242MDW
Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7242MDW
Digital Isolators ISO7242MDW
Digital Isolators Quad Ch 2/2 150Mbps Dig Iso

Digital Isolators Quad Ch 2/2 150Mbps Dig Iso

Buy Now Datasheet
Ic, Quad Dgtl Isol 150Mbps 16Soic; No. Of Channels Texas Instruments - 36AJ9552 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Dgtl Isol 150Mbps 16Soic; No. Of Channels Texas Instruments
36AJ9552
Ic, Quad Dgtl Isol 150Mbps 16Soic; No. Of Channels Texas Instruments 36AJ9552
IC, QUAD DGTL ISOL 150MBPS 16SOIC; No. of Channels:4 Channel; Propagation Delay:100ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, QUAD DGTL ISOL 150MBPS 16SOIC; No. of Channels:4 Channel; Propagation Delay:100ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7242MDW ISO7242MDW 36AJ9552
Product Name ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator Digital Isolators Ic, Quad Dgtl Isol 150Mbps 16Soic; No. Of Channels Texas Instruments
Device Type Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details