Texas Instruments ISO7242C Quad Channel, 2/2, 25Mbps, Digital Isolator ISO7242CDW

Description
Quad Channel, 2/2, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 2/2, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7242C Quad Channel, 2/2, 25Mbps, Digital Isolator - ISO7242CDW - Texas Instruments
Dallas, TX, United States
ISO7242C Quad Channel, 2/2, 25Mbps, Digital Isolator
ISO7242CDW
ISO7242C Quad Channel, 2/2, 25Mbps, Digital Isolator ISO7242CDW
Quad Channel, 2/2, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 2/2, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7242CDW
Digital Isolators ISO7242CDW
Digital Isolators Quad Ch 2/2 25Mbps Dig Iso

Digital Isolators Quad Ch 2/2 25Mbps Dig Iso

Buy Now Datasheet
Digital Isolator, 42Ns, Soic-16; No. Of Channels Texas Instruments - 73M3161 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 42Ns, Soic-16; No. Of Channels Texas Instruments
73M3161
Digital Isolator, 42Ns, Soic-16; No. Of Channels Texas Instruments 73M3161
DIGITAL ISOLATOR, 42NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 42NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Digital Isolator, 4Ch, 42Ns, Soic-16; No. Of Channels Texas Instruments - 36AJ9551 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, 42Ns, Soic-16; No. Of Channels Texas Instruments
36AJ9551
Digital Isolator, 4Ch, 42Ns, Soic-16; No. Of Channels Texas Instruments 36AJ9551
DIGITAL ISOLATOR, 4CH, 42NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, 42NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7242CDW ISO7242CDW 73M3161
Product Name ISO7242C Quad Channel, 2/2, 25Mbps, Digital Isolator Digital Isolators Digital Isolator, 42Ns, Soic-16; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details