Texas Instruments ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator ISO7241MDWRG4

Description
Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote
Description
Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISO7241MDWRG4 is a quad-channel digital isolator with three forward and one reverse channel, designed for high-speed signal isolation in industrial and computer interface applications. It operates with 3.3V or 5V supplies on either side and is characterized for operation from -40°C to +125°C. The device features a 150Mbps signaling rate, 2ns maximum pulse-width distortion, 1ns maximum channel-to-channel output skew, and 4kV ESD protection. It is housed in a 16-pin SOIC package measuring 10.30mm × 7.50mm. The M suffix indicates CMOS input thresholds without an input noise filter. The part meets DIN EN IEC 60747-17 (VDE 0884-17), UL 1577, IEC 61010-1, and IEC 62368-1 safety certifications.

Datasheet Summary
Powered by GS/AI

The ISO7241MDWRG4 is a quad-channel digital isolator with three forward and one reverse channel, designed for high-speed signal isolation in industrial and computer interface applications. It operates with 3.3V or 5V supplies on either side and is characterized for operation from -40°C to +125°C. The device features a 150Mbps signaling rate, 2ns maximum pulse-width distortion, 1ns maximum channel-to-channel output skew, and 4kV ESD protection. It is housed in a 16-pin SOIC package measuring 10.30mm × 7.50mm. The M suffix indicates CMOS input thresholds without an input noise filter. The part meets DIN EN IEC 60747-17 (VDE 0884-17), UL 1577, IEC 61010-1, and IEC 62368-1 safety certifications.

Suppliers

Company
Product
Description
Supplier Links
ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator - ISO7241MDWRG4 - Texas Instruments
Dallas, TX, United States
ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator
ISO7241MDWRG4
ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator ISO7241MDWRG4
Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7241MDWRG4
Digital Isolators ISO7241MDWRG4
Digital Isolators 4Ch Dig Isolator 150Mbps 3:1

Digital Isolators 4Ch Dig Isolator 150Mbps 3:1

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7241MDWRG4 ISO7241MDWRG4
Product Name ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details