Texas Instruments ISO7241C-Q1 Automotive Catalog Quad Channel, 3/1, 25Mbps, Digital Isolator ISO7241CQDWRQ1

Description
Automotive Catalog Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7241C-Q1 Automotive Catalog Quad Channel, 3/1, 25Mbps, Digital Isolator - ISO7241CQDWRQ1 - Texas Instruments
Dallas, TX, United States
ISO7241C-Q1 Automotive Catalog Quad Channel, 3/1, 25Mbps, Digital Isolator
ISO7241CQDWRQ1
ISO7241C-Q1 Automotive Catalog Quad Channel, 3/1, 25Mbps, Digital Isolator ISO7241CQDWRQ1
Automotive Catalog Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Automotive Catalog Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7241CQDWRQ1
Digital Isolators ISO7241CQDWRQ1
Digital Isolators Auto Cat Quad Ch 3/125MbpsDig Iso

Digital Isolators Auto Cat Quad Ch 3/125MbpsDig Iso

Buy Now Datasheet
Digital Isolator, 4-Ch, 25Mbps, Ssop-16; No. Of Channels Texas Instruments - 26AJ6905 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 25Mbps, Ssop-16; No. Of Channels Texas Instruments
26AJ6905
Digital Isolator, 4-Ch, 25Mbps, Ssop-16; No. Of Channels Texas Instruments 26AJ6905
DIGITAL ISOLATOR, 4-CH, 25MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:45ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 25MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:45ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7241CQDWRQ1 ISO7241CQDWRQ1 26AJ6905
Product Name ISO7241C-Q1 Automotive Catalog Quad Channel, 3/1, 25Mbps, Digital Isolator Digital Isolators Digital Isolator, 4-Ch, 25Mbps, Ssop-16; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details