Texas Instruments ISO7241C Quad Channel, 3/1, 25Mbps, Digital Isolator ISO7241CDWR

Description
Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7241C Quad Channel, 3/1, 25Mbps, Digital Isolator - ISO7241CDWR - Texas Instruments
Dallas, TX, United States
ISO7241C Quad Channel, 3/1, 25Mbps, Digital Isolator
ISO7241CDWR
ISO7241C Quad Channel, 3/1, 25Mbps, Digital Isolator ISO7241CDWR
Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Digital Isolators - ISO7241CDWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Digital Isolators
ISO7241CDWR
Communication Interface Chip/UART/485/232 >> Digital Isolators ISO7241CDWR
电容隔离 4 General-purpose SOIC-16-300mil Digital Isolators ROHS

电容隔离 4 General-purpose SOIC-16-300mil Digital Isolators ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7241CDWR
Digital Isolators ISO7241CDWR
Digital Isolators Quad Ch 3/1 25Mbps Dig Iso

Digital Isolators Quad Ch 3/1 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7241CDWR ISO7241CDWR ISO7241CDWR
Product Name ISO7241C Quad Channel, 3/1, 25Mbps, Digital Isolator Communication Interface Chip/UART/485/232 >> Digital Isolators Digital Isolators
Device Type Isolator Isolator; UART
Features RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 3.15V~5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-8776701RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details