Texas Instruments ISO7241C Quad Channel, 3/1, 25Mbps, Digital Isolator ISO7241CDW

Description
Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7241C Quad Channel, 3/1, 25Mbps, Digital Isolator - ISO7241CDW - Texas Instruments
Dallas, TX, United States
ISO7241C Quad Channel, 3/1, 25Mbps, Digital Isolator
ISO7241CDW
ISO7241C Quad Channel, 3/1, 25Mbps, Digital Isolator ISO7241CDW
Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 3/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7241CDW
Digital Isolators ISO7241CDW
Digital Isolators Quad Ch 3/1 25Mbps Dig Iso

Digital Isolators Quad Ch 3/1 25Mbps Dig Iso

Buy Now Datasheet
Digital Isolator, 4Ch, 5.5V, 16Soic; No. Of Channels Texas Instruments - 28AH2711 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, 5.5V, 16Soic; No. Of Channels Texas Instruments
28AH2711
Digital Isolator, 4Ch, 5.5V, 16Soic; No. Of Channels Texas Instruments 28AH2711
DIGITAL ISOLATOR, 4CH, 5.5V, 16SOIC; No. of Channels:4 Channel; Propagation Delay:42ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, 5.5V, 16SOIC; No. of Channels:4 Channel; Propagation Delay:42ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7241CDW ISO7241CDW 28AH2711
Product Name ISO7241C Quad Channel, 3/1, 25Mbps, Digital Isolator Digital Isolators Digital Isolator, 4Ch, 5.5V, 16Soic; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 2.8V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details