Texas Instruments ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator ISO7240MDWRG4

Description
Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator - ISO7240MDWRG4 - Texas Instruments
Dallas, TX, United States
ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator
ISO7240MDWRG4
ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator ISO7240MDWRG4
Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7240MDWRG4
Digital Isolators ISO7240MDWRG4
Digital Isolators Quad Ch 4/0 150Mbps Digi Iso

Digital Isolators Quad Ch 4/0 150Mbps Digi Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7240MDWRG4 ISO7240MDWRG4
Product Name ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details