Texas Instruments ISO7240C Quad Channel, 4/0, 25Mbps, Digital Isolator ISO7240CDW

Description
Quad Channel, 4/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 4/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7240C Quad Channel, 4/0, 25Mbps, Digital Isolator - ISO7240CDW - Texas Instruments
Dallas, TX, United States
ISO7240C Quad Channel, 4/0, 25Mbps, Digital Isolator
ISO7240CDW
ISO7240C Quad Channel, 4/0, 25Mbps, Digital Isolator ISO7240CDW
Quad Channel, 4/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 4/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Dgtl Isol, 4Ch, 25Mbps, 16Soic; No. Of Channels Texas Instruments - 28AH2709 - Newark, An Avnet Company
Chicago, IL, United States
Dgtl Isol, 4Ch, 25Mbps, 16Soic; No. Of Channels Texas Instruments
28AH2709
Dgtl Isol, 4Ch, 25Mbps, 16Soic; No. Of Channels Texas Instruments 28AH2709
DGTL ISOL, 4CH, 25MBPS, 16SOIC; No. of Channels:4 Channel; Propagation Delay:51ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DGTL ISOL, 4CH, 25MBPS, 16SOIC; No. of Channels:4 Channel; Propagation Delay:51ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7240CDW
Digital Isolators ISO7240CDW
Digital Isolators Quad Ch 4/0 25Mbps Dig Iso

Digital Isolators Quad Ch 4/0 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7240CDW 28AH2709 ISO7240CDW
Product Name ISO7240C Quad Channel, 4/0, 25Mbps, Digital Isolator Dgtl Isol, 4Ch, 25Mbps, 16Soic; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details