Texas Instruments ISO7231M Triple Channel, 2/1, 150Mbps, Digital Isolator ISO7231MDW

Description
Triple Channel, 2/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote
Description
Triple Channel, 2/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISO7231M is a triple-channel digital isolator from Texas Instruments, designed for high-speed data communication with a signaling rate of 150 Mbps. It features a 2/1 channel configuration, allowing for efficient data transfer while maintaining isolation between input and output channels. The device operates with supply voltages of either 3.3V or 5V and supports level translation between these voltages. This isolator provides robust protection with 4kV ESD ratings and is suitable for applications requiring high electromagnetic immunity. It operates within a temperature range of -40°C to 125°C, ensuring reliability in various environmental conditions. The ISO7231M is certified for safety according to DIN EN IEC 60747-17, UL 1577, and IEC 61010-1 standards, making it suitable for use in safety-critical applications. Its low channel-to-channel output skew of 1ns and low pulse-width distortion of 2ns enhance performance in data transmission.

Datasheet Summary
Powered by GS/AI

The ISO7231M is a triple-channel digital isolator from Texas Instruments, designed for high-speed data communication with a signaling rate of 150 Mbps. It features a 2/1 channel configuration, allowing for efficient data transfer while maintaining isolation between input and output channels. The device operates with supply voltages of either 3.3V or 5V and supports level translation between these voltages. This isolator provides robust protection with 4kV ESD ratings and is suitable for applications requiring high electromagnetic immunity. It operates within a temperature range of -40°C to 125°C, ensuring reliability in various environmental conditions. The ISO7231M is certified for safety according to DIN EN IEC 60747-17, UL 1577, and IEC 61010-1 standards, making it suitable for use in safety-critical applications. Its low channel-to-channel output skew of 1ns and low pulse-width distortion of 2ns enhance performance in data transmission.

Suppliers

Company
Product
Description
Supplier Links
ISO7231M Triple Channel, 2/1, 150Mbps, Digital Isolator - ISO7231MDW - Texas Instruments
Dallas, TX, United States
ISO7231M Triple Channel, 2/1, 150Mbps, Digital Isolator
ISO7231MDW
ISO7231M Triple Channel, 2/1, 150Mbps, Digital Isolator ISO7231MDW
Triple Channel, 2/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Triple Channel, 2/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7231MDW
Digital Isolators ISO7231MDW
Digital Isolators Tr Ch 2/1 150Mbps Dig Iso

Digital Isolators Tr Ch 2/1 150Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7231MDW ISO7231MDW
Product Name ISO7231M Triple Channel, 2/1, 150Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details