Texas Instruments High-Performance Analog Quad Signal Isolator and Optocoupler ISO6741FDWR

Description
GENERAL-PURPOSE, QUAD-CHANNEL, 3 Product overview: ISO6741FDWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6741FDWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GENERAL-PURPOSE, QUAD-CHANNEL, 3 Product overview: ISO6741FDWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6741FDWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Signal Isolator and Optocoupler
901-ISO6741FDWR
Quad Signal Isolator and Optocoupler 901-ISO6741FDWR
GENERAL-PURPOSE, QUAD-CHANNEL, 3 Product overview: ISO6741FDWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6741FDWR can be used for catalog matching and distributor lookup.

GENERAL-PURPOSE, QUAD-CHANNEL, 3 Product overview: ISO6741FDWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6741FDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - 296-ISO6741FDWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6741FDWRDKR-ND
Digital Isolators 296-ISO6741FDWRDKR-ND
"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO6741FDWRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6741FDWRTR-ND
Digital Isolators 296-ISO6741FDWRTR-ND
"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO6741FDWRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6741FDWRCT-ND
Digital Isolators 296-ISO6741FDWRCT-ND
"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO6741FDWR 296-ISO6741FDWRDKR-ND
Product Name Quad Signal Isolator and Optocoupler Digital Isolators
Output CMOS|LVCMOS
Mounting Option Tape & Reel (TR) Surface Mount
Isolation Voltage 5000 volts 5000 volts
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-2DIB1411FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Hermetic Low Input Current Optocouplers - OLH5700 / OLH5701 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
Isolation Voltage 3000 volts
View Details