Infineon Technologies AG Photovoltaic Isolators PVI5013RS

Description
Photovoltaic Isolators
Request a Quote Datasheet
Description
Photovoltaic Isolators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic Isolators - PVI5013RS - Infineon Technologies AG
Neubiberg, Germany
Photovoltaic Isolators
PVI5013RS
Photovoltaic Isolators PVI5013RS
Photovoltaic Isolators

Photovoltaic Isolators

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PVI5013RS - 890487-PVI5013RS - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PVI5013RS
890487-PVI5013RS
Optoisolators - Transistor, Photovoltaic Output - PVI5013RS 890487-PVI5013RS
Manufacturer: Infineon Technologies Win Source Part Number: 890487-PVI5013RS Series: PVI Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Infineon Technologies
Win Source Part Number: 890487-PVI5013RS
Series: PVI
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - PVI5013RS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PVI5013RS-ND
Transistor, Photovoltaic Output Optoisolators PVI5013RS-ND
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD

Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers Optocouplers
Product Number PVI5013RS 890487-PVI5013RS PVI5013RS-ND
Product Name Photovoltaic Isolators Optoisolators - Transistor, Photovoltaic Output - PVI5013RS Transistor, Photovoltaic Output Optoisolators
Mounting Option Surface Mount; SMT8 Surface Mount; 8-SMD Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDB7259KXUMA1CT-ND - DigiKey
Specs
Package Type 13-LGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 448-1EDI3038ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Isolators - Gate Drivers - 1EDC05I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Specs
Mounting Option Bulk
Isolation Voltage 2500 volts
View Details