AUTOMOTIVE, 100-V ISOLATION
AUTOMOTIVE, 100-V ISOLATION
AUTOMOTIVE, 100-V ISOLATION
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 296-ISO6541QDBQRQ1CT-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SSOP (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 707 volts |