AUTOMOTIVE, ROBUST EMC, REINFORC
AUTOMOTIVE, ROBUST EMC, REINFORC
AUTOMOTIVE, ROBUST EMC, REINFORC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 296-ISO6420DWVRQ1TR-ND |
| Product Name | Digital Isolators |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |