Texas Instruments Interface - Drivers, Receivers, Transceivers ISO1410DWR

Description
IC TRANSCEIVER HALF 1/1 16SOIC
Datasheet
Description
IC TRANSCEIVER HALF 1/1 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ISO1410DWR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ISO1410DWR
Interface - Drivers, Receivers, Transceivers ISO1410DWR
IC TRANSCEIVER HALF 1/1 16SOIC

IC TRANSCEIVER HALF 1/1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ISO1410DWR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-E-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI3210M-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details