Nordic Semiconductor ASA
RF Transceiver ICs
NRF52810-QCAA-E-R7
Description
IC RF TXRX+MCU BLE 32QFN
Request a Quote
Email Supplier
Datasheet
Description
IC RF TXRX+MCU BLE 32QFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
4823-NRF52810-QCAA-E-R7CT-ND |
|
Product Name
|
RF Transceiver ICs |
|
Device Type
|
Transceiver
|
|
Technology
|
Bluetooth
|
|
Operating Frequency
|
2400 MHz
|
|
Data Rate
|
2000 kbps
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Receiver; Transceiver
Supply Voltage
Other; 1.65V~5.5V
Data Rate
420000 kbps
View Details
Operating Frequency
100 to 40000 MHz
Package Type
Module
View Details
2 suppliers