Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1410DW ISO1410DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 846487-ISO1410DW Features: 1/1 Transceiver Half RS422, RS485 16-SOIC Package: Tube Family Name: ISO1410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 846487-ISO1410DW Features: 1/1 Transceiver Half RS422, RS485 16-SOIC Package: Tube Family Name: ISO1410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1410DW - 846487-ISO1410DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1410DW
846487-ISO1410DW
Interface - Interface - Drivers, Receivers, Transceivers - ISO1410DW 846487-ISO1410DW
Manufacturer: Texas Instruments Win Source Part Number: 846487-ISO1410DW Features: 1/1 Transceiver Half RS422, RS485 16-SOIC Package: Tube Family Name: ISO1410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 846487-ISO1410DW
Features: 1/1 Transceiver Half RS422, RS485 16-SOIC
Package: Tube
Family Name: ISO1410
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1410DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1410DW
Drivers, Receivers, Transceivers ISO1410DW
1/1 Transceiver Half RS422, RS485 16-SOIC

1/1 Transceiver Half RS422, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 846487-ISO1410DW ISO1410DW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1410DW Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details