Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1042DWR ISO1042DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851220-ISO1042DWR Features: 1/1 Transceiver Full CAN 16-SOIC Package: Reel - TR Family Name: ISO1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51193-2-ND, 296-51193-1-ND, 296-ISO1042DWRCT, 296-51193-6, 296-ISO1042DWRTR, 296-51193-6-ND, 296-ISO1042DWRDKR, 296-51193-2, 296-51193-1, ISO1042DWR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851220-ISO1042DWR Features: 1/1 Transceiver Full CAN 16-SOIC Package: Reel - TR Family Name: ISO1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51193-2-ND, 296-51193-1-ND, 296-ISO1042DWRCT, 296-51193-6, 296-ISO1042DWRTR, 296-51193-6-ND, 296-ISO1042DWRDKR, 296-51193-2, 296-51193-1, ISO1042DWR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1042DWR - 851220-ISO1042DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1042DWR
851220-ISO1042DWR
Interface - Interface - Drivers, Receivers, Transceivers - ISO1042DWR 851220-ISO1042DWR
Manufacturer: Texas Instruments Win Source Part Number: 851220-ISO1042DWR Features: 1/1 Transceiver Full CAN 16-SOIC Package: Reel - TR Family Name: ISO1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51193-2-ND, 296-51193-1-ND, 296-ISO1042DWRCT, 296-51193-6, 296-ISO1042DWRTR, 296-51193-6-ND, 296-ISO1042DWRDKR, 296-51193-2, 296-51193-1, ISO1042DWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 851220-ISO1042DWR
Features: 1/1 Transceiver Full CAN 16-SOIC
Package: Reel - TR
Family Name: ISO1042
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51193-2-ND, 296-51193-1-ND, 296-ISO1042DWRCT, 296-51193-6, 296-ISO1042DWRTR, 296-51193-6-ND, 296-ISO1042DWRDKR, 296-51193-2, 296-51193-1, ISO1042DWR-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1042DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1042DWR
Drivers, Receivers, Transceivers ISO1042DWR
1/1 Transceiver Full CANbus 16-SOIC

1/1 Transceiver Full CANbus 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851220-ISO1042DWR ISO1042DWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1042DWR Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details