Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG 74LVCH32245ABFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 858058-74LVCH32245AB FG Series: 74LVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-CABGA (13.5x5.5) Package: Bulk Package: 96-LFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 858058-74LVCH32245AB FG Series: 74LVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-CABGA (13.5x5.5) Package: Bulk Package: 96-LFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG
858058-74LVCH32245ABFG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG 858058-74LVCH32245ABFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 858058-74LVCH32245AB FG Series: 74LVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-CABGA (13.5x5.5) Package: Bulk Package: 96-LFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 858058-74LVCH32245ABFG
Series: 74LVCH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-CABGA (13.5x5.5)
Package: Bulk
Package: 96-LFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 96-CABGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 858058-74LVCH32245ABFG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details