Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA381A4IDGSR

Description
Win Source Part Number: 1357392-INA381A4IDGS R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Zero-Drift Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Base Product Number: INA381 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Sense Voltage - Input: 0V ~ 26V Accuracy: ±1% Sensing Method: High/Low-Side
Request a Quote Datasheet
Description
Win Source Part Number: 1357392-INA381A4IDGS R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Zero-Drift Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Base Product Number: INA381 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Sense Voltage - Input: 0V ~ 26V Accuracy: ±1% Sensing Method: High/Low-Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1357392-INA381A4IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1357392-INA381A4IDGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1357392-INA381A4IDGSR
Win Source Part Number: 1357392-INA381A4IDGS R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Zero-Drift Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Base Product Number: INA381 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Sense Voltage - Input: 0V ~ 26V Accuracy: ±1% Sensing Method: High/Low-Side

Win Source Part Number: 1357392-INA381A4IDGSR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Base Product Number: INA381
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Current Sense
Voltage - Input: 0V ~ 26V
Accuracy: ±1%
Sensing Method: High/Low-Side

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - INA381A4IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
INA381A4IDGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management INA381A4IDGSR
IC CURRENT SENSE 1% 10VSSOP

IC CURRENT SENSE 1% 10VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1357392-INA381A4IDGSR INA381A4IDGSR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548338-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers