Win Source Part Number: 1357393-INA381A3IDGS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Base Product Number: INA381
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Current Sense
Voltage - Input: 0V ~ 26V
Accuracy: ±1%
Sensing Method: High/Low-Side
IC CURRENT SENSE 1% 10VSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 1357393-INA381A3IDGSR | INA381A3IDGSR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management | Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |