Texas Instruments INA3221 Triple Channel Shunt and Bus Voltage Monitor INA3221AIRGVT

Description
Triple Channel Shunt and Bus Voltage Monitor 16-VQFN -40 to 125
Request a Quote Datasheet
Description
Triple Channel Shunt and Bus Voltage Monitor 16-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA3221 Triple Channel Shunt and Bus Voltage Monitor - INA3221AIRGVT - Texas Instruments
Dallas, TX, United States
INA3221 Triple Channel Shunt and Bus Voltage Monitor
INA3221AIRGVT
INA3221 Triple Channel Shunt and Bus Voltage Monitor INA3221AIRGVT
Triple Channel Shunt and Bus Voltage Monitor 16-VQFN -40 to 125

Triple Channel Shunt and Bus Voltage Monitor 16-VQFN -40 to 125

Buy Now Datasheet
Monitor, 3Ch, Hs, 0V To 26Vsense, 16Qfn; No. Of Amplifiers Texas Instruments - 28AH2668 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, 3Ch, Hs, 0V To 26Vsense, 16Qfn; No. Of Amplifiers Texas Instruments
28AH2668
Monitor, 3Ch, Hs, 0V To 26Vsense, 16Qfn; No. Of Amplifiers Texas Instruments 28AH2668
MONITOR, 3CH, HS, 0V TO 26VSENSE, 16QFN; No. of Amplifiers:-; Input Bias Current:10µA; Amplifier Case Style:VQFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

MONITOR, 3CH, HS, 0V TO 26VSENSE, 16QFN; No. of Amplifiers:-; Input Bias Current:10µA; Amplifier Case Style:VQFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA3221AIRGVT 28AH2668
Product Name INA3221 Triple Channel Shunt and Bus Voltage Monitor Monitor, 3Ch, Hs, 0V To 26Vsense, 16Qfn; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products