Texas Instruments Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps INA293A4IDBVR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Amplifier Type: Current Sense Product Status: Active Slew Rate: 2.5V/µs -3db Bandwidth: 900 kHz Current - Input Bias: 20 µA Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Amplifier Type: Current Sense Product Status: Active Slew Rate: 2.5V/µs -3db Bandwidth: 900 kHz Current - Input Bias: 20 µA Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Amplifier Type: Current Sense Product Status: Active Slew Rate: 2.5V/µs -3db Bandwidth: 900 kHz Current - Input Bias: 20 µA Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Amplifier Type: Current Sense
Product Status: Active
Slew Rate: 2.5V/µs
-3db Bandwidth: 900 kHz
Current - Input Bias: 20 µA
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
CURRENT TRANSDUCER 600A RMS - 1-CTS600ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 900 amps
View Details