Allegro MicroSystems Inc. Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package ACS37200LLXTR-200B5

Description
Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package Part number: ACS37200LLXTR-200B5 The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation. Key specifications Bandwidth: 150 kHz, 4 us response Hall-effect, differential sensing 3.3 V / 5 V supply 1097 VRMS basic isolation -40 to 150 C 50 uOhm primary conductor Features & Benefits Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability Overcurrent FAULT output with an adjustable threshold for enhanced system protection VREF output voltage for differential routing in noisy application environments Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation 150 kHz analog output and 4 µs response time
Request a Quote
Description
Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package Part number: ACS37200LLXTR-200B5 The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation. Key specifications Bandwidth: 150 kHz, 4 us response Hall-effect, differential sensing 3.3 V / 5 V supply 1097 VRMS basic isolation -40 to 150 C 50 uOhm primary conductor Features & Benefits Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability Overcurrent FAULT output with an adjustable threshold for enhanced system protection VREF output voltage for differential routing in noisy application environments Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation 150 kHz analog output and 4 µs response time
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACS37200 is a fully integrated, automotive-qualified ±200 A current sensor with reinforced isolation, designed for space-constrained applications. It uses an 8-pin PSOF (LX) surface-mount package with a 50 μΩ primary conductor resistance, 8 mm clearance and creepage, and 565 V RMS reinforced isolation. The device operates from -40°C to 150°C, features a 150 kHz analog output with a 4 μs response time, and includes a differential VOUT and a dedicated VREF for noise-rejected signal routing. It supports 3.3 V or 5 V single-supply operation and has an overcurrent fault output with user-configurable threshold. The part is AEC-Q100 Grade 0 qualified and rated for 8 kV impulse withstand voltage per IEC 61000-4-5, with UL certification for basic and reinforced isolation.

Datasheet Summary
Powered by GS/AI

The ACS37200 is a fully integrated, automotive-qualified ±200 A current sensor with reinforced isolation, designed for space-constrained applications. It uses an 8-pin PSOF (LX) surface-mount package with a 50 μΩ primary conductor resistance, 8 mm clearance and creepage, and 565 V RMS reinforced isolation. The device operates from -40°C to 150°C, features a 150 kHz analog output with a 4 μs response time, and includes a differential VOUT and a dedicated VREF for noise-rejected signal routing. It supports 3.3 V or 5 V single-supply operation and has an overcurrent fault output with user-configurable threshold. The part is AEC-Q100 Grade 0 qualified and rated for 8 kV impulse withstand voltage per IEC 61000-4-5, with UL certification for basic and reinforced isolation.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package - ACS37200LLXTR-200B5 - Allegro MicroSystems Inc.
Manchester, NH, United States
Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package
ACS37200LLXTR-200B5
Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package ACS37200LLXTR-200B5
Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package Part number: ACS37200LLXTR-200B5 The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation. Key specifications Bandwidth: 150 kHz, 4 us response Hall-effect, differential sensing 3.3 V / 5 V supply 1097 VRMS basic isolation -40 to 150 C 50 uOhm primary conductor Features & Benefits Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability Overcurrent FAULT output with an adjustable threshold for enhanced system protection VREF output voltage for differential routing in noisy application environments Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation 150 kHz analog output and 4 µs response time

Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package

Part number: ACS37200LLXTR-200B5

The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation.

Key specifications

  • Bandwidth: 150 kHz, 4 us response
  • Hall-effect, differential sensing
  • 3.3 V / 5 V supply
  • 1097 VRMS basic isolation
  • -40 to 150 C
  • 50 uOhm primary conductor

Features & Benefits

  • Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability
  • Overcurrent FAULT output with an adjustable threshold for enhanced system protection
  • VREF output voltage for differential routing in noisy application environments
  • Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation
  • 150 kHz analog output and 4 µs response time
Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category Current Sensors
Product Number ACS37200LLXTR-200B5
Product Name Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package
Current Type AC Current; DC Current
Technology Hall-Effect
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37030LLZATR-020B3TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-SOIC, 6 Leads"
Electrical Output Voltage
View Details
Low Noise, Very High Precision, Programmable IC - ACS70310LKTATN-001B5-C - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
High Accuracy 3.3V Optimized Current Sensor IC - ACS722KMATR-20AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers