Texas Instruments Standard Linear and Logic Current Sensor, 200Ua, Tssop-16; Quiescent Current Texas Instruments INA250A2PW

Description
CURRENT SENSOR, 200UA, TSSOP-16; Quiescent Current:200µA; Bandwidth:50kHz; Sensor Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:36V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
CURRENT SENSOR, 200UA, TSSOP-16; Quiescent Current:200µA; Bandwidth:50kHz; Sensor Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:36V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sensor, 200Ua, Tssop-16; Quiescent Current Texas Instruments - 28AH2657 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 200Ua, Tssop-16; Quiescent Current Texas Instruments
28AH2657
Current Sensor, 200Ua, Tssop-16; Quiescent Current Texas Instruments 28AH2657
CURRENT SENSOR, 200UA, TSSOP-16; Quiescent Current:200µA; Bandwidth:50kHz; Sensor Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:36V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CURRENT SENSOR, 200UA, TSSOP-16; Quiescent Current:200µA; Bandwidth:50kHz; Sensor Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:36V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 28AH2657
Product Name Current Sensor, 200Ua, Tssop-16; Quiescent Current Texas Instruments
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548328-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
Current Sensors - 448-TLI4971A075T5E0001XUMA1DKR-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
View Details
4 suppliers
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers