Texas Instruments INA2321 Micropower single-supply CMOS Instrumentation Amplifier INA2321EA/2K5G4

Description
Micropower single-supply CMOS Instrumentation Amplifier 14-TSSOP
Request a Quote Datasheet
Description
Micropower single-supply CMOS Instrumentation Amplifier 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2321 Micropower single-supply CMOS Instrumentation Amplifier - INA2321EA/2K5G4 - Texas Instruments
Dallas, TX, United States
INA2321 Micropower single-supply CMOS Instrumentation Amplifier
INA2321EA/2K5G4
INA2321 Micropower single-supply CMOS Instrumentation Amplifier INA2321EA/2K5G4
Micropower single-supply CMOS Instrumentation Amplifier 14-TSSOP

Micropower single-supply CMOS Instrumentation Amplifier 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
500kHz TSSOP Operational Amplifier IC
687-INA2321EA/2K5G4
500kHz TSSOP Operational Amplifier IC 687-INA2321EA/2K5G4
2-Ch Instr Amp, 500kHz BW, 80dB CMRR, TSSOP Product overview: INA2321EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2321EA/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch Instr Amp, 500kHz BW, 80dB CMRR, TSSOP Product overview: INA2321EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2321EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2321EA/2K5G4 - 1185827-INA2321EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2321EA/2K5G4
1185827-INA2321EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2321EA/2K5G4 1185827-INA2321EA/2K5G4
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1185827-INA2321EA/2K 5G4 Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1185827-INA2321EA/2K5G4
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA2321EA/2K5G4 687-INA2321EA/2K5G4 1185827-INA2321EA/2K5G4
Product Name INA2321 Micropower single-supply CMOS Instrumentation Amplifier 500kHz TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2321EA/2K5G4
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 1000 V/V
CMRR 90 dB
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts
IBIAS 1.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
 - CLC409AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers