Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2181A2QDGSRQ1 INA2181A2QDGSRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 921202-INA2181A2QDGS RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA2181 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA2181A2QDGSRQ1 DKR, 296-51165-6, INA2181A2QDGSRQ1-ND, 296-INA2181A2QDGSRQ1 DKR-ND, 296-51165-1, 296-51165-2, 296-INA2181A2QDGSRQ1 CT-ND, 296-INA2181A2QDGSRQ1 CT, 296-51165-2-ND, 296-INA2181A2QDGSRQ1 TR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921202-INA2181A2QDGS RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA2181 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA2181A2QDGSRQ1 DKR, 296-51165-6, INA2181A2QDGSRQ1-ND, 296-INA2181A2QDGSRQ1 DKR-ND, 296-51165-1, 296-51165-2, 296-INA2181A2QDGSRQ1 CT-ND, 296-INA2181A2QDGSRQ1 CT, 296-51165-2-ND, 296-INA2181A2QDGSRQ1 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2181A2QDGSRQ1 - 921202-INA2181A2QDGSRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2181A2QDGSRQ1
921202-INA2181A2QDGSRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2181A2QDGSRQ1 921202-INA2181A2QDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 921202-INA2181A2QDGS RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA2181 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA2181A2QDGSRQ1 DKR, 296-51165-6, INA2181A2QDGSRQ1-ND, 296-INA2181A2QDGSRQ1 DKR-ND, 296-51165-1, 296-51165-2, 296-INA2181A2QDGSRQ1 CT-ND, 296-INA2181A2QDGSRQ1 CT, 296-51165-2-ND, 296-INA2181A2QDGSRQ1 TR

Manufacturer: Texas Instruments
Win Source Part Number: 921202-INA2181A2QDGSRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA2181
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA2181A2QDGSRQ1DKR, 296-51165-6, INA2181A2QDGSRQ1-ND, 296-INA2181A2QDGSRQ1DKR-ND, 296-51165-1, 296-51165-2, 296-INA2181A2QDGSRQ1CT-ND, 296-INA2181A2QDGSRQ1CT, 296-51165-2-ND, 296-INA2181A2QDGSRQ1TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 921202-INA2181A2QDGSRQ1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2181A2QDGSRQ1
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548326-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
IC SW LOW EMI CURR SENSE D2PAK-5 - 376-IR3316STRLPBF - Utmel Electronic Limited
Specs
Mounting / Configuration Surface Mount
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers