Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1135520-ACS758KCB-15
Series: Automotive, AEC-Q100
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 5-CB Formed Leads, PFF
Response Time: 4μs
Frequency: DC ~ 120kHz
Operating Supply Voltage: 3 V ~ 5.5 V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 13.3mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 150A
Linearity: ±1%
Accuracy: ±1.6%
Family Name: ACS758KCB
Categories: Sensors, Transducers
Manufacturer Homepage: www.allegromicro.com
Maximum Supply Current: 13.5mA
Alternative Parts (Cross-Reference): ACS770KCB-150B-PFF-T
Introduction Date: March 26, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
LINEAR CURRENT SENSOR, 10mA, PFF-5; Quiescent Current:-; Bandwidth:120kHz; Sensor Case Style:-; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 620-1322-ND | 1135520-ACS758KCB-150B-PFF-T | 04R7129 |
| Product Name | Current Sensors | Current Transducers - ACS758KCB-150B-PFF-T | Linear Current Sensor, 10Ma, Pff-5; Quiescent Current Allegro Microsystems |
| Loop Type | Open Loop | Open Loop | |
| Technology | Hall-Effect | ||
| Mounting / Configuration | 5-CB Formed Leads, PFF | ||
| Electrical Output | Voltage | ||
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | -40 F (-40 C) |