Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8065ARTZ-REEL AD8065ARTZ-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909863-AD8065ARTZ-RE EL Series: FastFET™ Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit Rail-to-Rail SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909863-AD8065ARTZ-RE EL Series: FastFET™ Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit Rail-to-Rail SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8065ARTZ-REEL - 909863-AD8065ARTZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8065ARTZ-REEL
909863-AD8065ARTZ-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8065ARTZ-REEL 909863-AD8065ARTZ-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909863-AD8065ARTZ-RE EL Series: FastFET™ Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit Rail-to-Rail SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909863-AD8065ARTZ-REEL
Series: FastFET™
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier Circuit Rail-to-Rail SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 909863-AD8065ARTZ-REEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8065ARTZ-REEL
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers