Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AIDCKTG4 INA214AIDCKTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 776790-INA214AIDCKTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 28μA Voltage - Input Offset: 1μV Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: SC-70-6 SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 30kHz Dual Supply Voltage (±): 2.7 V ~ 26 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 776790-INA214AIDCKTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 28μA Voltage - Input Offset: 1μV Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: SC-70-6 SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 30kHz Dual Supply Voltage (±): 2.7 V ~ 26 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AIDCKTG4 - 776790-INA214AIDCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AIDCKTG4
776790-INA214AIDCKTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AIDCKTG4 776790-INA214AIDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 776790-INA214AIDCKTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 28μA Voltage - Input Offset: 1μV Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: SC-70-6 SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 30kHz Dual Supply Voltage (±): 2.7 V ~ 26 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776790-INA214AIDCKTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 28μA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: SC-70-6
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 30kHz
Dual Supply Voltage (±): 2.7 V ~ 26 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 776790-INA214AIDCKTG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AIDCKTG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers