Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIDCKT INA213BIDCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 921196-INA213BIDCKT Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA213 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-38955-1, 296-38955-2, 296-38955-6, INA213BIDCKT-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921196-INA213BIDCKT Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA213 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-38955-1, 296-38955-2, 296-38955-6, INA213BIDCKT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIDCKT - 921196-INA213BIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIDCKT
921196-INA213BIDCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIDCKT 921196-INA213BIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 921196-INA213BIDCKT Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA213 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-38955-1, 296-38955-2, 296-38955-6, INA213BIDCKT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 921196-INA213BIDCKT
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA213
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-38955-1, 296-38955-2, 296-38955-6, INA213BIDCKT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 921196-INA213BIDCKT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIDCKT
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Linear Current Sensor - ACS770KCB-150U-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 400 amps
View Details
3 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details