2.4 GHz Dual Programmable Differential Amplifier with Gain Control 36-WQFN -40 to 85
SP Amp DIFF AMP Dual 5.25V 36-Pin WQFN EP T/R Product overview: LMH6882SQ/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6882SQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877603-LMH6882SQ/NOP
Series: LMH®
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
Package: 36-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMH6882
Categories: Integrated Circuits (ICs)
Case / Package: 36-WQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMH6882SQ/NOPB-ND, 296-40272-1, 296-40272-2, -296-40272-1-ND, 296-40272-6
Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
Operational Amplifier, 2 Func, 2400MHz Band Width, BICMOS
Operational Amplifier, 2 Func, 2400MHz Band Width, BICMOS
IC OPAMP DIFF 2 CIRCUIT 36WQFN
IC OPAMP DIFF 2 CIRCUIT 36WQFN
Differential Amplifiers 2.4GHz Dual Program Diff Amp
IC OPAMP DIFF 2 CIRCUIT 36WQFN
Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6882SQ/NOPB | 687-LMH6882SQ/NOPB | 877603-LMH6882SQ/NOPB | 296-40272-2-ND | LMH6882SQ/NOPB | LMH6882SQ/NOPB | LMH6882SQ/NOPB | LMH6882SQ/NOPB | LMH6882SQ/NOPB | LMH6882SQ/NOPB |
| Product Name | LMH6882 2.4 GHz Dual Programmable Differential Amplifier with Gain Control | Dual 5.25V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6882SQ/NOPB | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | WQFN | WQFN EP | 36-WQFN (6x6) | 36-WFQFN Exposed Pad | WQFN36 | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Number of Pins | 36 | 36 |