Very low power rail-to-rail output fully differential amplifier 8-VSSOP -40 to 85
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP
145MHz Diff Op Amp, Rail-to-Rail, 5.5V, VSSOP Product overview: THS4521IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 145MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4521IDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032133-THS4521IDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 145MHz
Amplifier Type: Differential
Slew Rate: 600 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 240μV
Family Name: THS4521
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1.14mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 95MHz
Alternative Parts (Cross-Reference): MAX4074BCEUA+; MAX4074ABEUA+; MAX4074AGEUA+;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
DIFF AMP, 145MHZ, 490V/US, VSSOP-8; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifiers Very low pwr R-R out put fully Diff amp
145MHz 240uV 700nA Single 95MHz MSOP-8 Differential OpAmps ROHS
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4521IDGKR | 296-35973-6-ND | 687-THS4521IDGKR | 032133-THS4521IDGKR | THS4521IDGKR | 28AH5306 | THS4521IDGKR | THS4521IDGKR | THS4521IDGKR | THS4521IDGKR | THS4521IDGKR |
| Product Name | THS4521 Very low power rail-to-rail output fully differential amplifier | Instrumentation, Op Amps, Buffer Amps | 145MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4521IDGKR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Diff Amp, 145Mhz, 490V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Operational Amplifier/Comparator >> Differential OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||||||||
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; 8-VSSOP | Surface Mount | SOP; MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps |