The INA208 is a unidirectional current-shunt monitor with dual comparators, offering a 100 V/V gain for precise current measurement across shunts at common-mode voltages from -16 V to 80 V. It operates from a single 2.7 V to 18 V supply and has a bandwidth of 500 kHz with 3.5% maximum accuracy over temperature. The device is available in a VSSOP-10 package measuring 3.00 mm × 3.00 mm and is specified for operation from -40°C to 125°C. It includes two open-drain comparators with internal 0.6-V references and a 1.2-V reference output on 14-pin variants.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | INA208AIDGSTG4 |
| Product Name | INA208 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators |
| RoHS Compliant | RoHS |