The INA207 is a unidirectional current-shunt monitor with dual comparators and a 50 V/V gain, designed for sensing shunt voltages between -16 V and 80 V. It operates from a single 2.7 V to 18 V supply and is specified over the extended temperature range of -40°C to 125°C. The device is available in a VSSOP-10 package measuring 3.00 mm × 3.00 mm, with a bandwidth of 500 kHz and quiescent current of 1.8 mA. Accuracy is specified at 3.5% maximum over temperature. The package includes two open-drain comparators with a 0.6 V internal reference and a 1.2 V reference output on 14-pin variants.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | INA207AIDGSRG4 |
| Product Name | INA207 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators |
| RoHS Compliant | RoHS |